Littelfuse, Inc. PTC Resettable Fuses RXEF135

Description
Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF135HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF135HF-ND
PTC Resettable Fuses RXEF135HF-ND
Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.35A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Littelfuse - 04H8126 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Littelfuse
04H8126
Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Littelfuse 04H8126
FUSE, PTC RESET, 72V, 1.35A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 1.35A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

Supplier's Site
Polyswitch, Radial, 1.35A; Thermistor Mounting Littelfuse - 42M2526 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 1.35A; Thermistor Mounting Littelfuse
42M2526
Polyswitch, Radial, 1.35A; Thermistor Mounting Littelfuse 42M2526
POLYSWITCH, RADIAL, 1.35A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:1.35A; Tripping Current:2.7A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 1.35A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:1.35A; Tripping Current:2.7A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number RXEF135HF-ND 04H8126 42M2526
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 72V, 1.35A, Radial; Product Range Littelfuse Polyswitch, Radial, 1.35A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data