Littelfuse, Inc. PTC Resettable Fuses RXEF040-2

Description
Polymeric PTC Resettable Fuse 72V 400mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 400mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF040-2HFTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF040-2HFTR-ND
PTC Resettable Fuses RXEF040-2HFTR-ND
Polymeric PTC Resettable Fuse 72V 400mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 400mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RXEF040-2HFCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF040-2HFCT-ND
PTC Resettable Fuses RXEF040-2HFCT-ND
Polymeric PTC Resettable Fuse 72V 400mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 400mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Thermistor, Ptc, 72V, 400Ma, Radial, Full Reel; Product Range Littelfuse - 04H8117 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 72V, 400Ma, Radial, Full Reel; Product Range Littelfuse
04H8117
Thermistor, Ptc, 72V, 400Ma, Radial, Full Reel; Product Range Littelfuse 04H8117
THERMISTOR, PTC, 72V, 400mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:400mA; Tripping Current:800mA; Time to Trip:3.8s; Fuse Shape:Round; Current Rating Max:40A; Diameter:7.6mm RoHS Compliant: Yes

THERMISTOR, PTC, 72V, 400mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:400mA; Tripping Current:800mA; Time to Trip:3.8s; Fuse Shape:Round; Current Rating Max:40A; Diameter:7.6mm RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 72Vdc, 40A, Th; Thermistor Mounting Littelfuse - 05AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 72Vdc, 40A, Th; Thermistor Mounting Littelfuse
05AC9457
Fuse, Resettable Ptc, 72Vdc, 40A, Th; Thermistor Mounting Littelfuse 05AC9457
FUSE, RESETTABLE PTC, 72VDC, 40A, TH; Thermistor Mounting:Through Hole; Product Range:RXEF Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 72VDC, 40A, TH; Thermistor Mounting:Through Hole; Product Range:RXEF Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 72V, 400Ma, Radial; Product Range Littelfuse - 76T4566 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 72V, 400Ma, Radial; Product Range Littelfuse
76T4566
Resettable Fuse, Ptc, 72V, 400Ma, Radial; Product Range Littelfuse 76T4566
RESETTABLE FUSE, PTC, 72V, 400mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:400mA; Tripping Current:800mA; Time to Trip:3.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 72V, 400mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:400mA; Tripping Current:800mA; Time to Trip:3.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RXEF040-2HFTR-ND 04H8117 05AC9457
Product Name PTC Resettable Fuses Thermistor, Ptc, 72V, 400Ma, Radial, Full Reel; Product Range Littelfuse Fuse, Resettable Ptc, 72Vdc, 40A, Th; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF300/6X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R110-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details