Littelfuse, Inc. PTC Resettable Fuses RUEF300U

Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF300U-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF300U-ND
PTC Resettable Fuses RUEF300U-ND
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Resettable Fuse, Ptc, 30V, 3A, Radial; Product Range Littelfuse - 03M0934 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 30V, 3A, Radial; Product Range Littelfuse
03M0934
Resettable Fuse, Ptc, 30V, 3A, Radial; Product Range Littelfuse 03M0934
RESETTABLE FUSE, PTC, 30V, 3A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 30V, 3A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RUEF300U-ND 03M0934
Product Name PTC Resettable Fuses Resettable Fuse, Ptc, 30V, 3A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-SD35-10-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-PSML450/8-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details