Polymeric PTC Resettable Fuse 72V 300mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 72V 300mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 72V, 300mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes
RESETTABLE FUSE, PTC, 72V, 300mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Diameter:7.4mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | RXEF030-2HFCT-ND | 04H8115 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 72V, 300Ma, Radial, Full Reel; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole |