Littelfuse, Inc. PTC Resettable Fuses RUEF250U-2

Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF250U-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF250U-2TR-ND
PTC Resettable Fuses RUEF250U-2TR-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RUEF250U-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF250U-2CT-ND
PTC Resettable Fuses RUEF250U-2CT-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 30Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse - 38AC2267 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse
38AC2267
Fuse, Resettable Ptc, 30Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse 38AC2267
FUSE, RESETTABLE PTC, 30VDC, 2.5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:2.5A; Tripping Current:4.9A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30VDC, 2.5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:2.5A; Tripping Current:4.9A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 30V, 2.5A, Radial; Product Range Littelfuse - 03M0931 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 30V, 2.5A, Radial; Product Range Littelfuse
03M0931
Resettable Fuse, Ptc, 30V, 2.5A, Radial; Product Range Littelfuse 03M0931
RESETTABLE FUSE, PTC, 30V, 2.5A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:30VDC RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 30V, 2.5A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RUEF250U-2TR-ND 38AC2267 03M0931
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 30Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse Resettable Fuse, Ptc, 30V, 2.5A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-FSHT010KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-PSML250/12-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details