Win Source Part Number: 1301593-RXEF090-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RXEF
Type: Polymeric
Package: Tape & Reel (TR),Tape & Reel Cut Tape (CT)
Height - Seated (Max): 0.622" (15.80mm)
Standard Package: 3,000
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 72V
Current - Max: 40 A
Current - Hold (Ih) (Max): 900 mA
Current - Trip (It): 1.8 A
Time to Trip: 7.2 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.441" Dia x 0.118" T (11.20mm x 3.00mm)
Resistance - Initial (Ri) (Min): 200 mOhms
Resistance - Post Trip (R1) (Max): 470 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RXEF090-2,RXEF090CT,
Approval Agency: CQC, CSA, TUV, UL
Polymeric PTC Resettable Fuse 72V 900mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 72V 900mA Ih Through Hole Radial, Disc
RXEF Series 72 V 0.9 A Ihold Through Hole Radial PolySwitch Resettable Fuse
RESETTABLE FUSE, PTC, 72V, 900mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes
FUSE, PTC RESET, 72V, 900mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 1301593-RXEF090-2 | RXEF090-2HFTR-ND | 461-RXEF090-2 | 76T4569 |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses | RXEF Series 72 V 0.9 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Resettable Fuse, Ptc, 72V, 900Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole | Radial Leads | |
| Package Size | Tape & Reel (TR),Tape & Reel Cut Tape (CT) | Radial, Disc | ||
| Supply Voltage (VS) | 72 volts | |||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |