Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
PPTC RESETTABLE FUSE, 1.85A, 30V, TH; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
FUSE, PTC RESET, 30V, 1.85A, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | RUEF185-2HFTR-ND | 40AH0552 |
| Product Name | PTC Resettable Fuses | Pptc Resettable Fuse, 1.85A, 30V, Th; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS |