Littelfuse, Inc. PTC Resettable Fuses RXEF050-2

Description
Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF050-2HFTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF050-2HFTR-ND
PTC Resettable Fuses RXEF050-2HFTR-ND
Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RXEF050-2HFCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF050-2HFCT-ND
PTC Resettable Fuses RXEF050-2HFCT-ND
Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 500mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Pptc Resettable Fuse, 0.5A, 72V, Radial; Product Range Littelfuse - 34AC5283 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.5A, 72V, Radial; Product Range Littelfuse
34AC5283
Pptc Resettable Fuse, 0.5A, 72V, Radial; Product Range Littelfuse 34AC5283
PPTC RESETTABLE FUSE, 0.5A, 72V, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.5A, 72V, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 72V, 500Ma, Radial, Full Reel; Product Range Littelfuse - 04H8119 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 500Ma, Radial, Full Reel; Product Range Littelfuse
04H8119
Fuse, Ptc Reset, 72V, 500Ma, Radial, Full Reel; Product Range Littelfuse 04H8119
FUSE, PTC RESET, 72V, 500mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 500mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 72Vdc, 0.5A, Thd; Thermistor Mounting Littelfuse - 38AC2276 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 72Vdc, 0.5A, Thd; Thermistor Mounting Littelfuse
38AC2276
Fuse, Resettable Ptc, 72Vdc, 0.5A, Thd; Thermistor Mounting Littelfuse 38AC2276
FUSE, RESETTABLE PTC, 72VDC, 0.5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 72VDC, 0.5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RXEF050-2HFTR-ND 34AC5283 38AC2276
Product Name PTC Resettable Fuses Pptc Resettable Fuse, 0.5A, 72V, Radial; Product Range Littelfuse Fuse, Resettable Ptc, 72Vdc, 0.5A, Thd; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R005-2-14TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF260/16X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details