Littelfuse, Inc. PTC Resettable Fuses RXEF185-2

Description
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF185-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF185-2TR-ND
PTC Resettable Fuses RXEF185-2TR-ND
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RXEF185-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF185-2CT-ND
PTC Resettable Fuses RXEF185-2CT-ND
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 1.85A, Radial, Full Reel; Product Range Littelfuse - 04H8131 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 1.85A, Radial, Full Reel; Product Range Littelfuse
04H8131
Fuse, Ptc Reset, 72V, 1.85A, Radial, Full Reel; Product Range Littelfuse 04H8131
FUSE, PTC RESET, 72V, 1.85A, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Diameter:17.5mm RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 1.85A, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Diameter:17.5mm RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 1.85A, 72V, Th; Product Range Littelfuse - 40AH0556 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 1.85A, 72V, Th; Product Range Littelfuse
40AH0556
Pptc Resettable Fuse, 1.85A, 72V, Th; Product Range Littelfuse 40AH0556
PPTC RESETTABLE FUSE, 1.85A, 72V, TH; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 1.85A, 72V, TH; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RXEF185-2TR-ND 04H8131
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 72V, 1.85A, Radial, Full Reel; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data