Littelfuse, Inc. PTC Resettable Fuses TRF250-145

Description
Polymeric PTC Resettable Fuse 60V (250V Int) 145mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V (250V Int) 145mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TRF250-145-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF250-145-ND
PTC Resettable Fuses TRF250-145-ND
Polymeric PTC Resettable Fuse 60V (250V Int) 145mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V (250V Int) 145mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Electronic Wholesale - TRF250-145 - 1273888-TRF250-145 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TRF250-145
1273888-TRF250-145
Electronic Wholesale - TRF250-145 1273888-TRF250-145
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273888-TRF250-145 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Trip (It): 290mA Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 145mA Height - Seated (Maximum): 0.433" (11.00mm) Resistance - Initial (Ri) (Minimum): 3 Ohms Resistance - Post Trip (R1) (Maximum): 14 Ohms Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1273888-TRF250-145
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.197"
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Trip (It): 290mA
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 145mA
Height - Seated (Maximum): 0.433" (11.00mm)
Resistance - Initial (Ri) (Minimum): 3 Ohms
Resistance - Post Trip (R1) (Maximum): 14 Ohms
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Circuit Protection Components
Product Number TRF250-145-ND 1273888-TRF250-145
Product Name PTC Resettable Fuses Electronic Wholesale - TRF250-145
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data