Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD2920P030TFA

Description
Win Source Part Number: 1301598-SMD2920P030T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 60V Current - Max: 10 A Current - Hold (Ih) (Max): 300 mA Current - Trip (It): 600 mA Time to Trip: 3 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 1.2 Ohms Resistance - Post Trip (R1) (Max): 4.8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD2920P030TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1301598-SMD2920P030T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 60V Current - Max: 10 A Current - Hold (Ih) (Max): 300 mA Current - Trip (It): 600 mA Time to Trip: 3 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 1.2 Ohms Resistance - Post Trip (R1) (Max): 4.8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD2920P030TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301598-SMD2920P030TFA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301598-SMD2920P030TFA
Circuit Protection - PTC Resettable Fuses 1301598-SMD2920P030TFA
Win Source Part Number: 1301598-SMD2920P030T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 60V Current - Max: 10 A Current - Hold (Ih) (Max): 300 mA Current - Trip (It): 600 mA Time to Trip: 3 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 1.2 Ohms Resistance - Post Trip (R1) (Max): 4.8 Ohms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD2920P030TSAR Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 1301598-SMD2920P030TFA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD2920
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 60V
Current - Max: 10 A
Current - Hold (Ih) (Max): 300 mA
Current - Trip (It): 600 mA
Time to Trip: 3 s
Package / Case: 2920 (7351 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 1.2 Ohms
Resistance - Post Trip (R1) (Max): 4.8 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMD2920P030TSAR
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1301598-SMD2920P030TFA
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R185-APTB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-RL55A-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details