Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMDC125F/33-2

Description
Win Source Part Number: 1301587-SMDC125F/33- 2 Category: Circuit Protection>PTC Resettable Fuses Series: SMDC Type: Polymeric Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.028" (0.71mm) Voltage - Max: 33V Current - Max: 40 A Current - Hold (Ih) (Max): 1.25 A Current - Trip (It): 2.5 A Time to Trip: 2 s Package / Case: 2920 (7351 Metric), Concave Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMDC125F/33-2DKR,F96 88TR,SMDC125F/33-2TR ,F9688TR,SMDC125F/33 -2CT,RF4298-000 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301587-SMDC125F/33- 2 Category: Circuit Protection>PTC Resettable Fuses Series: SMDC Type: Polymeric Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.028" (0.71mm) Voltage - Max: 33V Current - Max: 40 A Current - Hold (Ih) (Max): 1.25 A Current - Trip (It): 2.5 A Time to Trip: 2 s Package / Case: 2920 (7351 Metric), Concave Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMDC125F/33-2DKR,F96 88TR,SMDC125F/33-2TR ,F9688TR,SMDC125F/33 -2CT,RF4298-000 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301587-SMDC125F/33-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301587-SMDC125F/33-2
Circuit Protection - PTC Resettable Fuses 1301587-SMDC125F/33-2
Win Source Part Number: 1301587-SMDC125F/33- 2 Category: Circuit Protection>PTC Resettable Fuses Series: SMDC Type: Polymeric Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.028" (0.71mm) Voltage - Max: 33V Current - Max: 40 A Current - Hold (Ih) (Max): 1.25 A Current - Trip (It): 2.5 A Time to Trip: 2 s Package / Case: 2920 (7351 Metric), Concave Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMDC125F/33-2DKR,F96 88TR,SMDC125F/33-2TR ,F9688TR,SMDC125F/33 -2CT,RF4298-000 Approval Agency: UL

Win Source Part Number: 1301587-SMDC125F/33-2
Category: Circuit Protection>PTC Resettable Fuses
Series: SMDC
Type: Polymeric
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.028" (0.71mm)
Voltage - Max: 33V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.25 A
Current - Trip (It): 2.5 A
Time to Trip: 2 s
Package / Case: 2920 (7351 Metric), Concave
Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMDC125F/33-2DKR,F9688TR,SMDC125F/33-2TR,F9688TR,SMDC125F/33-2CT,RF4298-000
Approval Agency: UL

Buy Now Datasheet
PTC Resettable Fuses - SMDC125F/33-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMDC125F/33-2TR-ND
PTC Resettable Fuses SMDC125F/33-2TR-ND
Polymeric PTC Resettable Fuse 33V 1.25A Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 33V 1.25A Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - SMDC125F/33-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMDC125F/33-2CT-ND
PTC Resettable Fuses SMDC125F/33-2CT-ND
Polymeric PTC Resettable Fuse 33V 1.25A Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 33V 1.25A Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - SMDC125F/33-2DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMDC125F/33-2DKR-ND
PTC Resettable Fuses SMDC125F/33-2DKR-ND
Polymeric PTC Resettable Fuse 33V 1.25A Ih Surface Mount 2920 (7351 Metric), Concave

Polymeric PTC Resettable Fuse 33V 1.25A Ih Surface Mount 2920 (7351 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1301587-SMDC125F/33-2 SMDC125F/33-2TR-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data