Polymeric PTC Resettable Fuse 60V (250V Int) 120mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 60V, 120mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:120mA; Tripping Current:240mA; Time to Trip:1s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | TRF250-120U-ND | 03M1143 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS |