Littelfuse, Inc. PTC Resettable Fuses RUEF400-2

Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF400-2HFCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF400-2HFCT-ND
PTC Resettable Fuses RUEF400-2HFCT-ND
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RUEF400-2HFTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF400-2HFTR-ND
PTC Resettable Fuses RUEF400-2HFTR-ND
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC RESET FUSE 30V 4A RADIAL - 461-RUEF400-2 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 4A RADIAL
461-RUEF400-2
PTC RESET FUSE 30V 4A RADIAL 461-RUEF400-2
PTC RESET FUSE 30V 4A RADIAL

PTC RESET FUSE 30V 4A RADIAL

Supplier's Site
Fuse, Ptc Reset, 30V, 4A, Radial, Full Reel; Product Range Littelfuse - 04H8000 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 4A, Radial, Full Reel; Product Range Littelfuse
04H8000
Fuse, Ptc Reset, 30V, 4A, Radial, Full Reel; Product Range Littelfuse 04H8000
FUSE, PTC RESET, 30V, 4A, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mmRoHS Compliant: Yes

FUSE, PTC RESET, 30V, 4A, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mmRoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 30V, 4A, Radial; Product Range Littelfuse - 76T4561 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 30V, 4A, Radial; Product Range Littelfuse
76T4561
Resettable Fuse, Ptc, 30V, 4A, Radial; Product Range Littelfuse 76T4561
RESETTABLE FUSE, PTC, 30V, 4A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 30V, 4A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RUEF400-2HFCT-ND 461-RUEF400-2 04H8000 76T4561
Product Name PTC Resettable Fuses PTC RESET FUSE 30V 4A RADIAL Fuse, Ptc Reset, 30V, 4A, Radial, Full Reel; Product Range Littelfuse Resettable Fuse, Ptc, 30V, 4A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data