Polymeric PTC Resettable Fuse 250V (600V Int) 150mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 250V, 130mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | TRF600-150-RB-B-0.5-ND | 40K9787 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 250V, 130Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS |