Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD2920P250TFA

Description
Win Source Part Number: 1301603-SMD2920P250T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 40 A Current - Hold (Ih) (Max): 2.5 A Current - Trip (It): 5 A Time to Trip: 10 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 35 mOhms Resistance - Post Trip (R1) (Max): 85 mOhms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD2920P250TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1301603-SMD2920P250T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 40 A Current - Hold (Ih) (Max): 2.5 A Current - Trip (It): 5 A Time to Trip: 10 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 35 mOhms Resistance - Post Trip (R1) (Max): 85 mOhms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD2920P250TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301603-SMD2920P250TFA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301603-SMD2920P250TFA
Circuit Protection - PTC Resettable Fuses 1301603-SMD2920P250TFA
Win Source Part Number: 1301603-SMD2920P250T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 40 A Current - Hold (Ih) (Max): 2.5 A Current - Trip (It): 5 A Time to Trip: 10 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 35 mOhms Resistance - Post Trip (R1) (Max): 85 mOhms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD2920P250TSAR Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 1301603-SMD2920P250TFA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD2920
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 15V
Current - Max: 40 A
Current - Hold (Ih) (Max): 2.5 A
Current - Trip (It): 5 A
Time to Trip: 10 s
Package / Case: 2920 (7351 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 35 mOhms
Resistance - Post Trip (R1) (Max): 85 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMD2920P250TSAR
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1301603-SMD2920P250TFA
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data