Littelfuse, Inc. PTC Resettable Fuses SRP120F

Description
Polymeric PTC Resettable Fuse 15V 1.2A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 15V 1.2A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SRP120F-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SRP120F-ND
PTC Resettable Fuses SRP120F-ND
Polymeric PTC Resettable Fuse 15V 1.2A Ih User Defined Strap

Polymeric PTC Resettable Fuse 15V 1.2A Ih User Defined Strap

Buy Now Datasheet
Polyswitch, Strap, 1.2A; Thermistor Mounting Littelfuse - 42M2586 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Strap, 1.2A; Thermistor Mounting Littelfuse
42M2586
Polyswitch, Strap, 1.2A; Thermistor Mounting Littelfuse 42M2586
POLYSWITCH, STRAP, 1.2A; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:1.2A; Tripping Current:2.7A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, STRAP, 1.2A; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:1.2A; Tripping Current:2.7A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number SRP120F-ND 42M2586
Product Name PTC Resettable Fuses Polyswitch, Strap, 1.2A; Thermistor Mounting Littelfuse
Package Size Strap
Unlock Full Specs
to access all available technical data