Littelfuse, Inc. PTC Resettable Fuses VTP175LF

Description
Polymeric PTC Resettable Fuse 16V 1.75A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 1.75A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - VTP175LF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
VTP175LF-ND
PTC Resettable Fuses VTP175LF-ND
Polymeric PTC Resettable Fuse 16V 1.75A Ih User Defined Strap

Polymeric PTC Resettable Fuse 16V 1.75A Ih User Defined Strap

Buy Now Datasheet
PTC Resettable Fuses - 1294-VTP175LF-CHP - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
1294-VTP175LF-CHP
PTC Resettable Fuses 1294-VTP175LF-CHP
Polymeric PTC Resettable Fuse 16V 1.75A Ih User Defined Strap

Polymeric PTC Resettable Fuse 16V 1.75A Ih User Defined Strap

Buy Now Datasheet
Fuse, Ptc Reset, 16V, 1.75A, Strap; Product Range Littelfuse - 99H3804 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 1.75A, Strap; Product Range Littelfuse
99H3804
Fuse, Ptc Reset, 16V, 1.75A, Strap; Product Range Littelfuse 99H3804
FUSE, PTC RESET, 16V, 1.75A, STRAP; Product Range:PolySwitch VTP Series; Voltage Rating:16VDC; Holding Current:1.75A; Tripping Current:3.6A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:0.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 1.75A, STRAP; Product Range:PolySwitch VTP Series; Voltage Rating:16VDC; Holding Current:1.75A; Tripping Current:3.6A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number VTP175LF-ND 99H3804
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 16V, 1.75A, Strap; Product Range Littelfuse
Package Size Strap
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R250-0-10-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R010-APCT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details