Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 30VDC, 2.5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
FUSE, PTC RESET, 30V, 2.5A, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes
RESETTABLE FUSE, PTC, 30V, 2.5A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | RUEF250-2HFCT-ND | 38AC2266 | 04H7996 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 30Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse | Fuse, Ptc Reset, 30V, 2.5A, Radial, Full Reel; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS | RoHS |