Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD0805P050TSA

Description
Win Source Part Number: 1301625-SMD0805P050T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD0805 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 850 mOhms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: WK1072TRR,WK1072TR,W K1072CT,WK1072CTR Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1301625-SMD0805P050T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD0805 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 850 mOhms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: WK1072TRR,WK1072TR,W K1072CT,WK1072CTR Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301625-SMD0805P050TSA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301625-SMD0805P050TSA
Circuit Protection - PTC Resettable Fuses 1301625-SMD0805P050TSA
Win Source Part Number: 1301625-SMD0805P050T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD0805 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Package / Case: 0805 (2012 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 850 mOhms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: WK1072TRR,WK1072TR,W K1072CT,WK1072CTR Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant

Win Source Part Number: 1301625-SMD0805P050TSA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD0805
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1 A
Time to Trip: 100 ms
Package / Case: 0805 (2012 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 850 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: WK1072TRR,WK1072TR,WK1072CT,WK1072CTR
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1301625-SMD0805P050TSA
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data