Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap
FUSE, PTC RESET, 30V, 4.2A, STRAP; Product Range:PolySwitch SRP Series; Voltage Rating:30VDC; Holding Current:4.2A; Tripping Current:7.6A; Time to Trip:6s; Current Rating Max:100A; Operating Temperature Min:-40°C; Length:32.4mm RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 30VDC, 4.2A, STRAP; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:4.2A; Tripping Current:7.6A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | SRP420F-ND | 31K9843 | 99AC4427 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 30V, 4.2A, Strap; Product Range Littelfuse | Fuse, Resettable Ptc, 30Vdc, 4.2A, Strap; Thermistor Mounting Littelfuse |
| Package Size | Strap |