Littelfuse, Inc. PTC Resettable Fuses RXEF010S

Description
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF010SHF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF010SHF-ND
PTC Resettable Fuses RXEF010SHF-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Pptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Littelfuse - 03M0946 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Littelfuse
03M0946
Pptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Littelfuse 03M0946
PPTC RESETTABLE FUSE, 0.1A, 60VDC, TH; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:-RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.1A, 60VDC, TH; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RXEF010SHF-ND 03M0946
Product Name PTC Resettable Fuses Pptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL25U-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R075-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers