Littelfuse, Inc. PTC Resettable Fuses RUEF400

Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF400HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF400HF-ND
PTC Resettable Fuses RUEF400HF-ND
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
Pptc Resettable Fuse, Rectangular, 30Vdc; Thermistor Mounting Littelfuse - 26M2711 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Rectangular, 30Vdc; Thermistor Mounting Littelfuse
26M2711
Pptc Resettable Fuse, Rectangular, 30Vdc; Thermistor Mounting Littelfuse 26M2711
PPTC RESETTABLE FUSE, RECTANGULAR, 30VDC; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PPTC RESETTABLE FUSE, RECTANGULAR, 30VDC; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse - 04H7999 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse
04H7999
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse 04H7999
FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site
PTC RESET FUSE 30V 4A RADIAL - 461-RUEF400 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 4A RADIAL
461-RUEF400
PTC RESET FUSE 30V 4A RADIAL 461-RUEF400
PTC RESET FUSE 30V 4A RADIAL

PTC RESET FUSE 30V 4A RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RUEF400HF-ND 26M2711 04H7999 461-RUEF400
Product Name PTC Resettable Fuses Pptc Resettable Fuse, Rectangular, 30Vdc; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse PTC RESET FUSE 30V 4A RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS RoHS; CSA Mark; CQC, CSA, TUV, UL
Tj -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R1100-AP-14TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R075-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details