Littelfuse, Inc. PTC Resettable Fuses SMD1206P016TFA

Description
Polymeric PTC Resettable Fuse 30V 160mA Ih Surface Mount 1206 (3216 Metric), Concave
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 160mA Ih Surface Mount 1206 (3216 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD1206P016TFA-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMD1206P016TFA-ND
PTC Resettable Fuses SMD1206P016TFA-ND
Polymeric PTC Resettable Fuse 30V 160mA Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 30V 160mA Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1301623-SMD1206P016TFA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301623-SMD1206P016TFA
Circuit Protection - PTC Resettable Fuses 1301623-SMD1206P016TFA
Win Source Part Number: 1301623-SMD1206P016T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.041" (1.05mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 370 mA Time to Trip: 300 ms Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 1.2 Ohms Resistance - Post Trip (R1) (Max): 4.5 Ohms ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1206P016TSAR Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 1301623-SMD1206P016TFA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1206
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.041" (1.05mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 160 mA
Current - Trip (It): 370 mA
Time to Trip: 300 ms
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 1.2 Ohms
Resistance - Post Trip (R1) (Max): 4.5 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMD1206P016TSAR
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number SMD1206P016TFA-ND 1301623-SMD1206P016TFA
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-FSMF020X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-RL55A-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers