Littelfuse, Inc. PTC Resettable Fuses SMD150F/33-2920-2

Description
Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2-SMD
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD150F/33-2920-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMD150F/33-2920-2CT-ND
PTC Resettable Fuses SMD150F/33-2920-2CT-ND
Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - SMD150F/33-2920-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMD150F/33-2920-2TR-ND
PTC Resettable Fuses SMD150F/33-2920-2TR-ND
Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - SMD150F/33-2920-2DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMD150F/33-2920-2DKR-ND
PTC Resettable Fuses SMD150F/33-2920-2DKR-ND
Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 33V 1.5A Ih Surface Mount 2-SMD

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1179762-SMD150F/33-2920-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1179762-SMD150F/33-2920-2
Circuit Protection - PTC Resettable Fuses 1179762-SMD150F/33-2920-2
Win Source Part Number: 1179762-SMD150F/33-2 920-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, SMD Type: Polymeric Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Thickness (Max): 0.118" (3.00mm) Voltage - Max: 33V Current - Max: 40 A Current - Hold (Ih) (Max): 1.5 A Current - Trip (It): 3 A Time to Trip: 5 s Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm) Resistance - Initial (Ri) (Min): 80 mOhms Alternative Parts (Cross-Reference): SMD150F33-2920-2; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD150F/33-2920-2CT, SMD150F/33-2920-2-ND ,SMD150F/33-2920-2TR ,RF2285-000,SMD150F/ 33-2920-2DKR Approval Agency: CSA, TUV, UL

Win Source Part Number: 1179762-SMD150F/33-2920-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, SMD
Type: Polymeric
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Thickness (Max): 0.118" (3.00mm)
Voltage - Max: 33V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.5 A
Current - Trip (It): 3 A
Time to Trip: 5 s
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.289" L x 0.202" W (7.35mm x 5.12mm)
Resistance - Initial (Ri) (Min): 80 mOhms
Alternative Parts (Cross-Reference): SMD150F33-2920-2;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMD150F/33-2920-2CT,SMD150F/33-2920-2-ND,SMD150F/33-2920-2TR,RF2285-000,SMD150F/33-2920-2DKR
Approval Agency: CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number SMD150F/33-2920-2CT-ND 1179762-SMD150F/33-2920-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-LSMF400/16X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R050-0-17-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV
View Details