Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD2920P260TSA

Description
Win Source Part Number: 968860-SMD2920P260TS A Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Thickness (Max): 0.031" (0.78mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 2.6 A Current - Trip (It): 5.2 A Time to Trip: 10 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 25 mOhms Resistance - Post Trip (R1) (Max): 75 mOhms ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 968860-SMD2920P260TS A Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Thickness (Max): 0.031" (0.78mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 2.6 A Current - Trip (It): 5.2 A Time to Trip: 10 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 25 mOhms Resistance - Post Trip (R1) (Max): 75 mOhms ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 968860-SMD2920P260TSA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
968860-SMD2920P260TSA
Circuit Protection - PTC Resettable Fuses 968860-SMD2920P260TSA
Win Source Part Number: 968860-SMD2920P260TS A Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD2920 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Thickness (Max): 0.031" (0.78mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 2.6 A Current - Trip (It): 5.2 A Time to Trip: 10 s Package / Case: 2920 (7351 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 25 mOhms Resistance - Post Trip (R1) (Max): 75 mOhms ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant

Win Source Part Number: 968860-SMD2920P260TSA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD2920
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Thickness (Max): 0.031" (0.78mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 2.6 A
Current - Trip (It): 5.2 A
Time to Trip: 10 s
Package / Case: 2920 (7351 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 25 mOhms
Resistance - Post Trip (R1) (Max): 75 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 968860-SMD2920P260TSA
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-CMF-SDP50A-15-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R160-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details