DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 300 350 400 450 500 550 600 610 620 630 640 650 651 652 653 654 655 656 657 658 659 660 661 662 663 670 680 690 700 710 720 750 800 850 900 950 1000 1500 1569
Product Name Notes
"10 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole"
"11 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole"
"12 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole"
"14 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole"
"14 Position FFC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"
"15 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole"
"16 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole"
"16 Position FFC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"
"17 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole"
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Mono Connector Solder"
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"40 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
"40 Position FFC Connector Contacts, Vertical - 1 Sided 0.049"" (1.25mm) Through Hole"
"48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"8 Position FFC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"
"9 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle"
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle"
3 Position Circular Connector Receptacle, Female Sockets Solder
4 Position Circular Connector Insert, Male Pins Solder Eyelet(s)
4 Position Circular Connector Receptacle, Female Sockets Solder
5 Position Circular Connector Receptacle, Female Sockets Solder
50-PIN, VERTICAL, SMT
54 Position Connector Plug, Non-Gendered Surface Mount Gold
6 Position Circular Connector Receptacle, Female Sockets Solder
7 Position Circular Connector Receptacle, Female Sockets Solder
8 Position Circular Connector Receptacle, Female Sockets Solder
8-PIN, A-CODING, THR
A SIZE WATERPROOF CONNECTOR,PANE
AUTOMOTIVE USB4 TYPE C RECEPTACL
B SIZE WATERPROOF CONNECTOR,PANE
BATTERY CONNECTOR, R/A, SMT, PIT
BATTERY CONNECTOR,VERTICAL, SMT,
BOARD TO BOARD FLOATING PLUG, MA
BOARD TO BOARD FLOATING RECEPTAC
CONN CFAST CARD R/A SMD
CONN CFEXPRESS CARD CARD R/A SMD
CONN JACK 1PORT PCB
CONN M.2 (NGFF) SOCKET 67POS
CONN MICRO SD CARD R/A SMD
CONN MICRO SD/NANO SIM CARD
CONN MICRO SIM CARD R/A SMD
CONN MICROSD CARD R/A SMD
CONN MINI PCI SOCKET 124POS
CONN MINI PCIE SOCKET 52P
CONN MXM 2.0 SOCKET 230P SMD RA
CONN MXM 3.0 SOCKET 314P SMD RA
CONN NANO SIM CARD R/A SMD
CONN PCI EXP MIN FML 52POS
CONN RCPT USB 3.1 TYPE C 24P SMD
CONN SD CARD R/A SMD
CONN SIM CARD R/A SMD
CONN SKT DIMM 204POS SMD
CONN SKT SODIMM 200POS SMD
CONN SKT SODIMM 260POS R/A SMD
CONN SKT SODIMM 260POS SMD
CONN SKT SODIMM 262POS SMD
CONN UMC RCPT STR 50 OHM SMD
DRCQ 0,80 40 M * SMD M10 137 E00
DRCQ 0,80 40 M * SMD M9 137 E009
DUAL NANO SIM SOCKET, TRAY-PUSH
FAKRA PLUG 1X2 PORT, RIGHT ANGLE
FAKRA PLUG, RIGHT ANGLE, MID MOU
FAKRA PLUG, VERTICAL TYPE, CODE
HS-MTP PLUG, 1X1 PORT, RIGHT ANG
HS-MTP PLUG, 1X1 PORT, STRAIGHT,
HS-MTP PLUG, 1X2 PORT, RIGHT ANG
HS-MTP PLUG, 2X2 PORT, RIGHT ANG
HS-MTP PLUG, 2X3 PORT, RIGHT ANG
HSD PLUG, RIGHT ANGLE TYPE, 12 O
HSD PLUG, STRAIGHT TYPE, CODE Z,
M.2 CONNECTOR E KEY 0.5 PITCH, G
M.2 GEN5 SOCKET, H4.2 B KEY 0.5
M.2 GEN5 SOCKET, H4.2 E KEY 0.5
M.2 GEN5 SOCKET, H4.2 M KEY 0.5
M.2 GEN5 SOCKET, H8.5 B KEY 0.5
M.2 GEN5 SOCKET, H8.5 E KEY 0.5
M.2 GEN5 SOCKET, H8.5 M KEY 0.5
M.2 SOCKET H3.0 B KEY 0.5 PITCH
M.2 SOCKET H3.0 M KEY 0.5 PITCH
M.2 SOCKET H4.0 E KEY 0.5 PITCH,
M.2 SOCKET, H5.8 E KEY 0.5 PITCH
M08 F 3 A H S * 207 16,3 094 * *
M12 A- CODE RECEPTACLE, 4PIN FEM
M12 A- CODE RECEPTACLE, 4PIN MAL
M12 A- CODE RECEPTACLE, 5PIN FEM
M12 A- CODE RECEPTACLE, 5PIN MAL
M12 A- CODE RECEPTACLE, 8PIN FEM
M12 A- CODE RECEPTACLE, 8PIN MAL
M12 A-CODE RECEPTACLE, 12PIN FEM
M12 A-CODE RECEPTACLE, 12PIN MAL
M12 A-CODE RECEPTACLE, 4PIN FEMA
M12 A-CODE RECEPTACLE, 4PIN MALE
M12 A-CODE RECEPTACLE, 8PIN FEMA
M12 A-CODE RECEPTACLE, 8PIN MALE
M12 D-CODE RECEPTACLE, 4 PIN FEM
M12 D-CODE RECEPTACLE, 4PIN FEMA
M12 D-CODE RECEPTACLE, 4PIN MALE
M12 F 17 A H S * 301 17,0 094 *
M12 F 4 D H S * 207 17,0 094 * *
M12 F 4 D H S * 301 17,0 094 * Y
M12 F 4 D H T 1,4 301 17,0 094 *
M12 F 5 A H S * 301 17,0 094 * *
M12 M 12 A * S * 301 10,5 094 *
M12 M 5 A * S * 201 10,5 094 * *
M12 M 5 A H S * 201 17,0 094 * *
M12 TWO PIECE INSERT, A-CODE, 12
M12 TWO PIECE INSERT, A-CODE, 4P
M12 TWO PIECE INSERT, A-CODE, 5P
M12 TWO PIECE INSERT, A-CODE, 8P
M12 TWO PIECE INSERT, X-CODE, 8P
M12 X- CODE RECEPTACLE, 8PIN FEM
M12 X-CODE RECEPTACLE, 8PIN FEMA
M23 A-CODE RECEPTACLE, 5PIN FEMA
M8 A-CODE RECEPTACLE, 3PIN FEMAL
M8 A-CODE RECEPTACLE, 3PIN MALE
M8 A-CODE RECEPTACLE, 4PIN FEMAL
M8 A-CODE RECEPTACLE, 4PIN MALE
M8 A-CODE RECEPTACLE, 5PIN FEMAL
M8 A-CODE RECEPTACLE, 5PIN MALE
MACHINE PIN MAGNETIC, IP67, 2 PI
MACHINE PIN MAGNETIC, IP67, 4 PI
MACHINE PIN WATERPROOF, IP67, 4
MACHINE PIN WATERPROOF, IP67, 6
MACHINE PIN WATERPROOF, IP67, 8
MICRO SD 4.0 SOCKET PUSH-PUSH TY
MICRO SD AND MICRO/NANO SIM SOCK
MICRO SIM CARD SOCKET PUSH-PULL
MINI FAKRA PLUG 1X2 PORT, TYPE A
MINI FAKRA PLUG 1X2 PORT, TYPE B
MINI FAKRA PLUG 1X2 PORT, TYPE
MINI FAKRA PLUG 2X2 PORT, TYPE A
MINI FAKRA PLUG 2X2 PORT, TYPE B
MINI FAKRA PLUG 2X2 PORT, TYPE
MINI FAKRA PLUG, TYPE A, RIGHT A
MINI FAKRA PLUG, TYPE A, VERTICA
MINI PCI EXPRESS SOCKET, H=7.0MM
MINI PCI EXPRESS SOCKET, H=9.9MM
MINI USB 2.0 B TYPE RECEPTACLE V
NANO SIM SOCKET, 6 PIN, TRAY-PUS
POGO MACHINE PIN, MAGNET TYPE, 2
POGO MACHINE PIN,MAGNET TYPE, 4P
POGO PIN MAGNET TYPE, 2P, 10.0D,
POGO PIN MAGNET TYPE, 2P, 8.0D,
POGO PIN MAGNET TYPE, 3P, 25.5X4
POGO PIN MAGNET TYPE, MACHINE PI
POGO PIN MAGNETIC, IP67, 2 PIN,
POGO PIN MAGNETIC, IP67, 4 PIN,
POGO PIN WATER PROOF CONTACT TYP
POGO PIN WATER PROOF TYPE, 5PIN
POGO PIN WATERPROOF, IP67, 4 PIN
POGO PIN WATERPROOF, IP67, 6 PIN
POGO PIN WATERPROOF, IP67, 8 PIN
POGO PIN, MAGNET TYPE, 2PIN H5.3
POGO PIN, MAGNET TYPE, 4PIN H4.6
POGO PIN,MAGNET TYPE, H=4.5MM, P
RJ45 JACK SHIELDED TYPE 1X1, VER
SD 4.0 SOCKET ,TOP MOUNT, PUSH-P
SPE M8 4 PIN HYBRID JACK, R/A ,
SPE M8 4 PIN HYBRID JACK, STRAIG
STVC 96 M ABC VVV 4-00 0606 * 83
STVCD 128 F ABCD VVVV 7-00 TL 4,
STVCD 128 M ABCD VVVV 4-00 0606
STVE 160 M ABCDE VVVVV 4-00 0606
STVE/2 80 M ABCDE VVVVV 4-00 060
USB 3.0 MICRO B TYPE RECEPTACLE
USB TYPE C MID-MOUNT HYBRID , WA
USB TYPE C MID-MOUNT RECEPTACLE,
USB TYPE C RECEPTACLE, 16 PIN SI
USB TYPE C RECEPTACLE, 16 PIN, D
USB TYPE C SOCKET, R/A HYBRID TY
USB4 GEN3 TYPE C MID-MOUNT RECEP
USB4 GEN3 TYPE C R/A RECEPTACLE,
USB4 GEN3 TYPE C STRAIGHT RECEPT

<< Prev Next >>