"8 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
CONN RCPT 8POS 0.049 TIN SMD
CONN RCPT 8POS 0.049 TIN SMD
CONN RCPT 8POS 0.049 TIN SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5023820872TR-ND | 5023820872 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 1.0 amps | 1.0 amps |