Manufacturer: Molex, LLC
Win Source Part Number: 856279-5023521500
Series: DuraClik 502352
Features: Connector Header position
Package: Reel - TR
Family Name: 502352
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM11914DKR, WM11914TR, WM11914CT, 5023521500-ND, 5023521500INACTIVE, 502352-1500
"Connector Header Surface Mount, Right Angle 15 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 15 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 15 position 0.079"" (2.00mm)"
CONN HEADER 15POS 2MM R/A SMD Product overview: 5023521500 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5023521500 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 856279-5023521500 | WM11914DKR-ND | 314-5023521500 |
| Product Name | Rectangular Connectors - 5023521500 | Headers, Male Pins | SMD Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |