Board Connector, 10 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, Receptacle, ROHS COMPLIANT Product overview: 5023861070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023861070 can be used for catalog matching and distributor lookup.
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
Manufacturer: Molex
Win Source Part Number: 1332856-5023861070
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Number of Positions: 10
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Standard Package: 1,200
Mounting: Surface Mount, Right Angle
Insulation Material: Resin
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Natural
Insulation Height: 0.215" (5.45mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 502386-1070,WM4953CT
Base Product Number: 502386
RoHS Status: ROHS3 Compliant
CONN RCPT 10P 0.049 TIN SMD R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-5023861070 | WM4953TR-ND | 1332856-5023861070 | 5023861070 |
| Product Name | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Automotive Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |