Manufacturer: Molex, LLC
Win Source Part Number: 907039-5024941070
Series: CLIK-Mate 502494
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Position Receptacle Connector 0.079" (2.00mm) Surface Mount, Right Angle Tin
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 502494
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 950
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 502494-1070, 5024941070-ND, WM12342DKR, WM12342CT, WM12342TR
Conn Wire to Board RCP 10 POS 2mm Solder RA SMD CLIK-Mate™ T/R Product overview: 5024941070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5024941070 can be used for catalog matching and distributor lookup.
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin"
CONN RCPT 10P 0.079 TIN SMD R/A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 907039-5024941070 | 315-5024941070 | 23-5024941070DKR-ND | 5024941070 |
| Product Name | Rectangular Connectors - 5024941070 | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |