2 Pos 1 Row 2mm Pitch Header Connector, Male, SMD, 3A, 125V Product overview: 5023520200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 125V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5023520200 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
1x2P 2P 1 Tin 2mm 2 Copper Alloy Surface Mount,Right Angle SMD,P=2mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-5023520200 | WM7169CT-ND | 5023520200 |
| Product Name | SMD 3A 125V Electronic Connector | Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector |
| Gender | Male / Plug | ||
| Termination | SMD/SMT | ||
| Voltage Rating | 125 volts | ||
| Current Rating | 3.0 amps |