Win Source Part Number: 1315009-5022502191
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: BackFlip, Easy-On 502250
Number of Positions: 21
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched or Tabbed
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Mating Cycles: 10
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex
Product Status: Obsolete
"21 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1315009-5022502191 | 23-5022502191TR-ND |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.2 amps | 0.2 amps |