"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
CONN RCPT 12P 0.049 TIN SMD R/A Product overview: 5023861270 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023861270 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM4955DKR-ND | 315-5023861270 |
| Product Name | Headers, Receptacles, Female Sockets | SMD Electronic Connector |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts |