Molex Connectors,Interconnects 5023521200

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Contact Type: Female Socket Connector Type: Receptacle Pitch - Mating: 0.100" (2.54mm) Number of Rows: 2 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Contact Type: Female Socket Connector Type: Receptacle Pitch - Mating: 0.100" (2.54mm) Number of Rows: 2 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Contact Type: Female Socket Connector Type: Receptacle Pitch - Mating: 0.100" (2.54mm) Number of Rows: 2 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Contact Type: Female Socket
Connector Type: Receptacle
Pitch - Mating: 0.100" (2.54mm)
Number of Rows: 2
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder

Buy Now Datasheet
Headers, Male Pins - WM16301TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM16301TR-ND
Headers, Male Pins WM16301TR-ND
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM16301CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM16301CT-ND
Headers, Male Pins WM16301CT-ND
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM16301DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM16301DKR-ND
Headers, Male Pins WM16301DKR-ND
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-5023521200
SMD Electronic Connector 314-5023521200
12 Pos 2mm RA SMD Shrouded Header, Male, Polyamide Product overview: 5023521200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5023521200 can be used for catalog matching and distributor lookup.

12 Pos 2mm RA SMD Shrouded Header, Male, Polyamide Product overview: 5023521200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5023521200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5023521200
Connectors >> Wire To Board / Wire To Wire Connector 5023521200
1 2mm Tin Copper Alloy Surface Mount,Right Angle SMD,P=2mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

1 2mm Tin Copper Alloy Surface Mount,Right Angle SMD,P=2mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM16301TR-ND 314-5023521200 5023521200
Product Name Connectors,Interconnects Headers, Male Pins SMD Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector
Termination Solder
Unlock Full Specs
to access all available technical data