Molex Connectors,Interconnects 5023521010

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet
Headers, Male Pins - WM24249DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24249DKR-ND
Headers, Male Pins WM24249DKR-ND
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM24249CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24249CT-ND
Headers, Male Pins WM24249CT-ND
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM24249TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24249TR-ND
Headers, Male Pins WM24249TR-ND
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Automotive SMD Electronic Connector
314-5023521010
Automotive SMD Electronic Connector 314-5023521010
Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder RA Side Entry SMD DuraClik™ Automotive T/R Product overview: 5023521010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5023521010 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder RA Side Entry SMD DuraClik™ Automotive T/R Product overview: 5023521010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5023521010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number WM24249DKR-ND 314-5023521010
Product Name Connectors,Interconnects Headers, Male Pins Automotive SMD Electronic Connector
Connector Type Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data