"14 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
"14 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
"14 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
CONN RCPT 14P 0.049 TIN SMD R/A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM4957DKR-ND | 5023861470 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 1.0 amps | 1.0 amps |