"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
Manufacturer: Molex, LLC
Win Source Part Number: 856280-5023820372
Series: CLIK-Mate 502382
Features: Position Connector
Package: Reel - TR
Family Name: 502382
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5023820372-ND, 502382-0372, WM12347DKR, WM12347CT, WM12347TR
Wire to Board Header, 3 Pos, 1.25mm, Solder ST, SMD Product overview: 5023820372 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023820372 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM12347TR-ND | 856280-5023820372 | 315-5023820372 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors - 5023820372 | SMD Electronic Connector |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty |