CONN RCPT 2POS 0.049 TIN SMD R/A
"2 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
CONN RCPT 2POS 0.049 TIN SMD R/A
CONN RCPT 2POS 0.049 TIN SMD R/A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5023860272DKR-ND | 5023860272 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 1.0 amps | 1.0 amps |