Molex Headers, Receptacles, Female Sockets 5023860570

Description
"5 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
Request a Quote Datasheet
Description
"5 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - WM4949DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM4949DKR-ND
Headers, Receptacles, Female Sockets WM4949DKR-ND
"5 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"

"5 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM4949TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM4949TR-ND
Headers, Receptacles, Female Sockets WM4949TR-ND
"5 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"

"5 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM4949CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM4949CT-ND
Headers, Receptacles, Female Sockets WM4949CT-ND
"5 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"

"5 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-5023860570
SMD Electronic Connector 315-5023860570
CONN RCPT 5POS 0.049 TIN SMD R/A Product overview: 5023860570 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023860570 can be used for catalog matching and distributor lookup.

CONN RCPT 5POS 0.049 TIN SMD R/A Product overview: 5023860570 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023860570 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5023860570 - 124989-5023860570 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5023860570
124989-5023860570
Rectangular Connectors - 5023860570 124989-5023860570
Manufacturer: Molex, LLC Win Source Part Number: 124989-5023860570 Packaging: Reel - TR Number of Positions: 5 Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 50V Current Rating: 1A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical Mounting: Surface Mount, Right Angle Insulation Material: Resin Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39μin (1.00μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Insulation Height: 0.215" (5.45mm) Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 124989-5023860570
Packaging: Reel - TR
Number of Positions: 5
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Voltage Rating: 50V
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Mounting: Surface Mount, Right Angle
Insulation Material: Resin
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39μin (1.00μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39μin (1.00μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.215" (5.45mm)
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5023860570 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5023860570
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5023860570
CONN RCPT 5POS 0.049 TIN SMD R/A

CONN RCPT 5POS 0.049 TIN SMD R/A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM4949DKR-ND 315-5023860570 124989-5023860570 5023860570
Product Name Headers, Receptacles, Female Sockets SMD Electronic Connector Rectangular Connectors - 5023860570 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data