"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin"
CONN RCPT 8POS 0.079 TIN SMD R/A
2.00mm (.079") Pitch CLIK-Mate? Wire-to-Board PCB Receptacle, Single Row, Right Angle, 6 Circuits
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM2284CT-ND | 5024940870 | 514-5024940870 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 2.00mm (.079") Pitch CLIK-Mate? Wire-to-Board PCB Receptacle, Single Row, Right Angle, 6 Circuits |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Number of Contacts | 8 # |