"15 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
"15 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
"15 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
CONN RCPT 15POS 0.049 TIN SMD Product overview: 5023821570 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023821570 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Contact Type: Female Socket
Style: C
Mounting Type: Fixed
Contact Finish Thickness - Mating: 30μin (0.76μm)
Insulation Color: Green
Insulation Height: 0.030" (0.75mm)
Operating Temperature: -40°C ~ 85°C
CONN RCPT 15POS 0.049 TIN SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM4945TR-ND | 315-5023821570 | 5023821570 | |
| Product Name | Headers, Receptacles, Female Sockets | SMD Electronic Connector | Connectors,Interconnects | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Fixed | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Current Rating | 1.0 amps | 1.0 amps |