"14 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold"
CONN RCPT 14P 0.049 GOLD SMD R/A
CONN RCPT 14P 0.049 GOLD SMD R/A
CONN RCPT 14P 0.049 GOLD SMD R/A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5023861471TR-ND | 5023861471 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 1.0 amps | 1.0 amps |