CONN RCPT 6POS 0.079 TIN SMD Product overview: 5024430670 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5024430670 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 1332847-5024430670
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Number of Positions: 6
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Standard Package: 650
Mounting: Surface Mount
Insulation Material: Resin
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Natural
Insulation Height: 0.293" (7.44mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 502443-0670,WM2279TR
Base Product Number: 502443
RoHS Status: ROHS3 Compliant
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
CONN RCPT 6POS 0.079 TIN SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 315-5024430670 | 1332847-5024430670 | WM2279CT-ND | 5024430670 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder |