"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
Manufacturer: Molex, LLC
Win Source Part Number: 856276-5023520600
Series: DuraClik 502352
Features: Connector Header position
Package: Reel - TR
Family Name: 502352
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM7173DKR, WM7173CT, WM7173TR, 502352-0600
6 Pos Male RA Header, 2mm Pitch, 3A, 125V, SMT Product overview: 5023520600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 125V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5023520600 can be used for catalog matching and distributor lookup.
1x6P 6P 1 Tin 2mm 6 Copper Alloy Surface Mount,Right Angle SMD,P=2mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2659381 | WM7173DKR-ND | 856276-5023520600 | 314-5023520600 | 5023520600 |
| Product Name | PCB Headers | Headers, Male Pins | Rectangular Connectors - 5023520600 | 3A 125V Electronic Connector | Connectors >> Wire To Board / Wire To Wire Connector |
| Geometry | Right Angle | Right Angle | |||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector | ||
| Mounting | Surface Mount, Right Angle | Surface Mount,Right Angle | |||
| Number of Contacts | 6 # |