Molex 1A 50V Electronic Connector 5023820370

Description
1.25mm Pitch 3Ckt Receptacle, 1 Row, Female, SMT, 1A, 50V Product overview: 5023820370 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023820370 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25mm Pitch 3Ckt Receptacle, 1 Row, Female, SMT, 1A, 50V Product overview: 5023820370 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023820370 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 50V Electronic Connector
315-5023820370
1A 50V Electronic Connector 315-5023820370
1.25mm Pitch 3Ckt Receptacle, 1 Row, Female, SMT, 1A, 50V Product overview: 5023820370 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023820370 can be used for catalog matching and distributor lookup.

1.25mm Pitch 3Ckt Receptacle, 1 Row, Female, SMT, 1A, 50V Product overview: 5023820370 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023820370 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - WM3918DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM3918DKR-ND
Headers, Receptacles, Female Sockets WM3918DKR-ND
"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM3918TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM3918TR-ND
Headers, Receptacles, Female Sockets WM3918TR-ND
"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM3918CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM3918CT-ND
Headers, Receptacles, Female Sockets WM3918CT-ND
"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"3 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332913-5023820370 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332913-5023820370
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332913-5023820370
Manufacturer: Molex Win Source Part Number: 1332913-5023820370 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Reel - TR Number of Positions: 3 Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical Standard Package: 1,400 Mounting: Surface Mount Insulation Material: Resin Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Natural Insulation Height: 0.173" (4.40mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3918DKR,WM3918CT,5 02382-0370,WM3918TR Base Product Number: 502382 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332913-5023820370
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Reel - TR
Number of Positions: 3
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Standard Package: 1,400
Mounting: Surface Mount
Insulation Material: Resin
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Natural
Insulation Height: 0.173" (4.40mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3918DKR,WM3918CT,502382-0370,WM3918TR
Base Product Number: 502382
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5023820370 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5023820370
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5023820370
CONN RCPT 3POS 0.049 TIN SMD

CONN RCPT 3POS 0.049 TIN SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 315-5023820370 WM3918DKR-ND 1332913-5023820370 5023820370
Product Name 1A 50V Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Connector Type Header Connector; Receptacle Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data