DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
300
350
400
450
500
550
600
610
620
630
640
650
652
653
654
655
656
657
658
659
660
661
662
663
664
670
680
690
700
710
720
750
800
850
900
950
1000
1500
1569
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.205"" (5.21mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.240"" (6.10mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "10 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Position FFC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "11 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "11 Position FFC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "11 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "12 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "12 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "12 Position FFC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "14 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "15 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "16 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "18 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "19 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "2 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "21 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "23 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "25 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "25 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "25 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "27 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "27 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "29 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "30 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "30 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "30 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount, Right Angle Gold" | |
| "31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "33 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "35 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "39 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "39 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "4 Position FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "40 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "40 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "45 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "5 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "5 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "50 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "50 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "51 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "51 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)" | |
| "6 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "6 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "7 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "80 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "80 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "9 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "9 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws" | |
| "Connector Header Surface Mount 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 11 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 13 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 50 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 7 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 9 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 11 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 13 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 38 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Surface Mount Gold 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.019"" (0.48mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.080"" (2.03mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.024"" (0.61mm) Dia" | |
| 0.5 BTB PLG ASSY 80CKT EMBSTP PK | |
| 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 10 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 10 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold | |
| 12 Position Circular Connector Insert, Male Pins Solder Eyelet(s) | |
| 12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 12 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Cradlecon Plug Connector Solder Surface Mount, Right Angle | |
| 14 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 16 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 18 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 2 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 20 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 22 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 22 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 26 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 32 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 32 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 4 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 4 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 4-PIN, A-CODING, SMT | |
| 40 Connector Header, Male Pins and Blades Through Hole ZD Plus | |
| 40 Connector Header, Male Pins and Blades Through Hole ZD | |
| 40 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD Plus | |
| 40 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40P, 0.5MM BTB PLUG CONN. SMT D/ | |
| 40P, 0.5MM BTB RCPT. CONN. SMT D | |
| 5-PIN, A-CODING, THR | |
| 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50PIN, 0.5MM BTB PLUG CONN, SMT | |
| 50PIN, 0.5MM BTB RCPT. CONN, SMT | |
| 54 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 6 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 6 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60P, 0.5MM BTB PLUG CONN. SMT D/ | |
| 60P, 0.5MM BTB RCPT. CONN. SMT D | |
| 64 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold | |
| 8 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD | |
| 8 Position Spring Mating Target Connector Through Hole, Right Angle | |
| 80 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle ZD | |
| 80 Connector Header, Male Pins and Blades Through Hole ZD Plus | |
| 80 Connector Header, Male Pins and Blades Through Hole ZD | |
| 80 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD Plus | |
| 80 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle ZD | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 90 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 90 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| Adapter Fiber Optic Connector FSMA Receptacle To Active Device Board/Panel Mount | |
| Adapter Fiber Optic Connector ST Receptacle To Active Device Board/Panel Mount | |
| BMB MALE PCB EDGE LAUNCH CONNECT | |
| BMB MALE PCB SURFACE MOUNT CONNE | |
| CONN PIN RECEPT .236 | |
| Connector Header Board Edge, Through Hole, Right Angle 48 position | |
| Connector Header Panel Mount, Through Hole, Right Angle 48 (40 + 8 Power) position | |
| Connector Header position | |
| CRIMP TERMINAL PIN | |
| DOUBLE TAIL PRESS-FIT PIN | |
| HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole | |
| M08 F 4 A H S * 207 16,3 094 * * | |
| M12 F 5 A H T 1,4 301 17,0 094 * | |
| M12 F 5 B H T 1,4 9999 17,0 094 | |
| M12 F 8 A H S * 301 17,0 094 * * | |
| M12 M 4 A * S * 201 10,5 094 * * | |
| M12 M 4 A H S * 201 17,0 094 * * | |
| M12 M 4 B H S * 201 18,8 094 * * | |
| M12 M 5 A * S * 201 10,5 094 * * | |
| M12 M 5 A * T * 301 10,5 094 * * | |
| M12 M 5 A H S * 201 17,0 094 * * | |
| M12 M 8 A H S * 201 17,0 094 * * | |
| M12 MALE. B CODE, 4P, 17MM SMT | |
| MINI B RA REC BLACK HF SMT TH 2. | |
| MOD II A PIN, 0.8 AU, F6, L8.8, | |
| PC Pin Terminal Connector Through Hole Tin | |
| Position Connector | |
| SOLDER MOUNT PCB PIN | |
| SRCA 2,54 2 M 1 SMD 137 E1 167 * | |
| STVC/2 48 F ABC VVV 7-00 TL 4,0 | |
| STVC/2 48 M ABC VVV 4-00 0606 * | |
| SURFACE MOUNT PIN | |
| TRB JACK, R/A, 3-LUG, BULKHEAD P | |
| TRT JACK, R/A, BULKHEAD PC MT, N | |
| TTM VERTICAL PCB JACK, SPACE RAT | |
| USB - mini B USB 2.0 OTG Receptacle Connector 5 Position Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) Plug Connector 24 (12+12 Dummy) Position Surface Mount, Right Angle | |
| USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Through Hole |
| << Prev | Next >> |