DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
300
350
400
450
500
550
590
600
610
620
630
640
650
651
652
653
654
655
656
657
658
659
660
661
662
670
680
690
700
710
720
750
800
850
900
950
1000
1500
1569
| Product Name | Notes |
|---|---|
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder" | |
| "7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7.50mm (0.295"") - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Screw" | |
| "7.50mm (0.295"") - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder Eyelet(s)" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 12 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 14 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 16 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 18 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 2 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 3 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 16 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 17 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 18 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 19 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 19 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.015"" (0.38mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.062"" (1.57mm) Dia" | |
| 1 Position Individual Wires Connector Black IDC 24-26 AWG Surface Mount, Right Angle | |
| 1 Position Individual Wires Connector White IDC 24-26 AWG Surface Mount, Right Angle | |
| 10 Position Header Connector Solder Cup Gold | |
| 100 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold | |
| 100 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 12 Position Header Connector Solder Cup Gold | |
| 14 Position Header Connector Solder Cup Gold | |
| 14P MICRO MNL ASSY,VRT,THRU LF | |
| 150 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold | |
| 150 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 16 (2 x 8) Pos SOIC Socket Tin Surface Mount | |
| 16 Position Header Connector Solder Cup Gold | |
| 20 Position Header Connector Solder Cup Gold | |
| 3 Position Circular Connector Insert, Female Sockets Solder Eyelet(s) | |
| 4 Position Circular Connector Insert, Female Sockets Solder Eyelet(s) | |
| 4 Position Contact Connector IDC Surface Mount | |
| 4 Position Header Connector Solder Cup Gold | |
| 4-PIN, SMT | |
| 6 Position Header Connector Solder Cup Gold | |
| 64 Position Header Connector Solder Cup Gold | |
| 8 (2 x 4) Pos SOIC Socket Surface Mount | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Header Connector Solder Cup Gold | |
| BAN PLG 476-102 INSUL | |
| CONN 2.92MM JACK STR 50 OHM SMD | |
| CONN BNC JACK PCB MOUNT | |
| CONN BNC JACK R/A 50 OHM PCB | |
| CONN BNC JACK STR 50OHM PCB | |
| CONN BNC RCPT R/A 50 OHM PCB | |
| CONN BNC RCPT STR 75 OHM PCB | |
| CONN CFEXPRESS CARD CARD R/A SMD | |
| CONN COMPACT FLASH CARD R/A SMD | |
| CONN F JACK STR 75OHM PCB | |
| CONN FAKRA PLUG R/A 50 OHM PCB | |
| CONN HDBNC JACK R/A 75 OHM PCB | |
| CONN HDR 10POS 0.1 GOLD PCB | |
| CONN HDR 16POS 0.1 GOLD PCB | |
| CONN HDR 20POS 0.1 GOLD PCB | |
| CONN HDR 2POS 0.1 GOLD PCB | |
| CONN HDR 3POS 0.1 GOLD PCB | |
| CONN HDR 4POS 0.1 GOLD PCB | |
| CONN HDR 5POS 0.1 GOLD PCB | |
| CONN HDR 6POS 0.1 GOLD PCB | |
| CONN HDR 7POS 0.1 GOLD PCB | |
| CONN HDR 8POS 0.1 GOLD PCB | |
| CONN HEADER R/A 10POS 2.54MM | |
| CONN HEADER R/A 14POS 2.54MM | |
| CONN HEADER SMD 16POS 3MM | |
| CONN HEADER VERT 10POS 2.54MM | |
| CONN HEADER VERT 16POS 2.54MM | |
| CONN HEADER VERT 18POS 2.54MM | |
| CONN HEADER VERT 1POS 2.54MM | |
| CONN HEADER VERT 20POS 2.54MM | |
| CONN HEADER VERT 26POS 2.54MM | |
| CONN HEADER VERT 2POS 2.54MM | |
| CONN HEADER VERT 3POS 2.54MM | |
| CONN HEADER VERT 40POS 2.54MM | |
| CONN HEADER VERT 4POS 2.54MM | |
| CONN HEADER VERT 50POS 2.54MM | |
| CONN HEADER VERT 5POS 2.54MM | |
| CONN HEADER VERT 6POS 2.54MM | |
| CONN HEADER VERT 7POS 2.54MM | |
| CONN HEADER VERT 8POS 2.54MM | |
| CONN HEADER VERT 9POS 2.54MM | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| CONN JACK 2PORT PCB | |
| CONN JACK 8PORT PCB | |
| CONN MMCX JACK STR 50 OHM PCB | |
| CONN SMA JACK 50 OHM SMD | |
| CONN SMA JACK PCB EDGE MOUNT | |
| CONN SMA JACK PCB THRUHOLE | |
| CONN SMA JACK R/A 50OHM EDGE MNT | |
| CONN SMA JACK STR 50 OHM SMD | |
| CONN SMA RCPT STR 50OHM EDGE MNT | |
| CONN SMB JACK STR 50 OHM PCB | |
| CONN SMB JACK STR 50OHM EDGE MNT | |
| CONN SMB PLUG STR 50 OHM PCB | |
| CONN SMP JACK 50 OHM | |
| CONN SMP PLUG STR 50OHM PCB | |
| CONN SMPM JACK STR 50OHM EDGEMNT | |
| CONN SMPM PLUG STR 50 OHM SMD | |
| CONN SMPS PLUG STR 50 OHM SMD | |
| CONN SMPS PLUG STR 50OHM EDGEMNT | |
| CONN UMC JACK STR 50 OHM SMD | |
| DIN 41651 HEADER MALE THT 20PIN | |
| DRCB 2,54 10 M SMD * 137 E012 16 | |
| DRCQ 2,54 10 M * SMD * 137 E012 | |
| DRCQ 2,54 20 M * SMD * 137 E012 | |
| IDCTERM 1 I2426 1,10 KA 168 707 | |
| M08 F 3 A H S * 207 16,3 094 * * | |
| M08 F 4 A H S * 301 16,3 094 * * | |
| M12 F 4 A H S * 301 17,0 094 * * | |
| M12 F 4 D H T 3,0 301 17,0 094 * | |
| M12 F 8 A H T * 301 17,0 094 * * | |
| M12 M 5 A * S * 201 10,5 094 * Y | |
| M12 M 5 A H T 3,0 301 17,0 094 * | |
| M12 M 8 A * S * 201 10,5 094 * Y | |
| M12 MALE, T CODE, 4P, 10.5MM SMT | |
| M8 FEMALE, A CODE, 4P, 16.25MM T | |
| MCX STRAIGHT PCB JACK, 12G OPTIM | |
| MSPEED 91 F SMD F6 B A-G VVVV 13 | |
| MSPEED 91 M SMD M2 B A-G VVVV 13 | |
| PC Pin Terminal Connector Through Hole Gold | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| PWR ENT, IEC APPLIANCE INLET, 2. | |
| SMA RIGHT ANGLE PCB JACK, THROUG | |
| SMP STRAIGHT PCB JACK THROUGH HO | |
| SMP_PCB CONENCTOR_THR PLUG | |
| SMP_PCB CONNECTOR_SMT PLUG | |
| SMP_PCB CONNECTOR_THR PLUG | |
| SMP_PCB CONNECTOR_THT PLUG | |
| SMPS MALE PCB SURFACE MOUNT CONN | |
| SOLDER MOUNT PCB PIN | |
| STVC/2 21 M ABC 0508 4-00 0606 * | |
| STVE 160 M ABCDE VVVVV 4-00 0606 |
| << Prev | Next >> |