Molex Rectangular Connectors - 5023820672 5023820672

Description
Manufacturer: Molex, LLC Win Source Part Number: 856282-5023820672 Series: CLIK-Mate 502382 Features: Position Connector Package: Reel - TR Family Name: 502382 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM12350DKR, 5023820672-ND, WM12350TR, 502382-0672, WM12350CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856282-5023820672 Series: CLIK-Mate 502382 Features: Position Connector Package: Reel - TR Family Name: 502382 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM12350DKR, 5023820672-ND, WM12350TR, 502382-0672, WM12350CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5023820672 - 856282-5023820672 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5023820672
856282-5023820672
Rectangular Connectors - 5023820672 856282-5023820672
Manufacturer: Molex, LLC Win Source Part Number: 856282-5023820672 Series: CLIK-Mate 502382 Features: Position Connector Package: Reel - TR Family Name: 502382 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM12350DKR, 5023820672-ND, WM12350TR, 502382-0672, WM12350CT

Manufacturer: Molex, LLC
Win Source Part Number: 856282-5023820672
Series: CLIK-Mate 502382
Features: Position Connector
Package: Reel - TR
Family Name: 502382
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM12350DKR, 5023820672-ND, WM12350TR, 502382-0672, WM12350CT

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM12350TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM12350TR-ND
Headers, Receptacles, Female Sockets WM12350TR-ND
"6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM12350CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM12350CT-ND
Headers, Receptacles, Female Sockets WM12350CT-ND
"6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM12350DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM12350DKR-ND
Headers, Receptacles, Female Sockets WM12350DKR-ND
"6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-5023820672
SMD Electronic Connector 315-5023820672
Conn Wire to Board RCP 6P 1.25mm Solder ST SMD Product overview: 5023820672 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023820672 can be used for catalog matching and distributor lookup.

Conn Wire to Board RCP 6P 1.25mm Solder ST SMD Product overview: 5023820672 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5023820672 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5023820672 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5023820672
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5023820672
CONN RCPT 6POS 0.049 TIN SMD

CONN RCPT 6POS 0.049 TIN SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 856282-5023820672 WM12350TR-ND 315-5023820672 5023820672
Product Name Rectangular Connectors - 5023820672 Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data