"2 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
"2 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
"2 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
CONN RCPT 2POS 0.049 TIN SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM4780DKR-ND | 5023820270 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 1.0 amps | 1.0 amps |